Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DQ-E3 DG408DQ-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033230-DG408DQ-E3 Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 3pF, 26pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): ADG408BRUZ; DG408CUE-T; MAX308EUE+T; DG408DQ-E3; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033230-DG408DQ-E3 Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 3pF, 26pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): ADG408BRUZ; DG408CUE-T; MAX308EUE+T; DG408DQ-E3; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DQ-E3 - 1033230-DG408DQ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DQ-E3
1033230-DG408DQ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DQ-E3 1033230-DG408DQ-E3
Manufacturer: Vishay Win Source Part Number: 1033230-DG408DQ-E3 Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 3pF, 26pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): ADG408BRUZ; DG408CUE-T; MAX308EUE+T; DG408DQ-E3; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033230-DG408DQ-E3
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 3pF, 26pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): ADG408BRUZ; DG408CUE-T; MAX308EUE+T; DG408DQ-E3;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DQ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG408DQ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG408DQ-E3
IC MUX 8:1 100OHM 16TSSOP

IC MUX 8:1 100OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033230-DG408DQ-E3 DG408DQ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DQ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897584 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Filters - Active - 1337412-AMC1210IRHATG4 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.4V ~ 5.5V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details