Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DJ-E3 DG408DJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 718222-DG408DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF, 26pF Family Name: DG408 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 150ns, 150ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): MAX308EPE+; MAX338CPE+T; MAX338EPE+; Introduction Date: June 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 718222-DG408DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF, 26pF Family Name: DG408 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 150ns, 150ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): MAX308EPE+; MAX338CPE+T; MAX338EPE+; Introduction Date: June 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DJ-E3 - 718222-DG408DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DJ-E3
718222-DG408DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DJ-E3 718222-DG408DJ-E3
Manufacturer: Vishay Win Source Part Number: 718222-DG408DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 20pC Channel-to-Channel Matching (ΔRon): 15 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF, 26pF Family Name: DG408 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 150ns, 150ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): MAX308EPE+; MAX338CPE+T; MAX338EPE+; Introduction Date: June 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 718222-DG408DJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 12V
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15 Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 3pF, 26pF
Family Name: DG408
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-PDIP
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum): 150ns, 150ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): MAX308EPE+; MAX338CPE+T; MAX338EPE+;
Introduction Date: June 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG408DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG408DJ-E3
IC MUX 8:1 100OHM 16DIP

IC MUX 8:1 100OHM 16DIP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG408DJ-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG408DJ-E3
Analog Switches, Multiplexers, Demultiplexers DG408DJ-E3
IC MUX CMOS ANLG DUAL 8CH 16DIP

IC MUX CMOS ANLG DUAL 8CH 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 718222-DG408DJ-E3 DG408DJ-E3 DG408DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 12V Other; 5V ~ 36V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4656SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details