Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DW DG407DW

Description
Manufacturer: Vishay Win Source Part Number: 1167479-DG407DW Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1167479-DG407DW Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DW - 1167479-DG407DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DW
1167479-DG407DW
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DW 1167479-DG407DW
Manufacturer: Vishay Win Source Part Number: 1167479-DG407DW Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167479-DG407DW
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG407DW
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG407DW
IC MUX DUAL 8:1 100OHM 28SOIC

IC MUX DUAL 8:1 100OHM 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167479-DG407DW DG407DW
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DW Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923069 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
5.5V Interface Transceiver IC - 704-74AHC2G125GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260796-SI32260-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers