Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DN-E3 DG407DN-E3

Description
Manufacturer: Vishay Win Source Part Number: 014247-DG407DN-E3 Packaging: Tube/Rail Number of Circuits: 2 Charge Injection: 15pC Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 28-PLCC (11.51x11.51) Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 200ns, 150ns Channel Capacitance(CS off, CD off): 8pF, 65pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014247-DG407DN-E3 Packaging: Tube/Rail Number of Circuits: 2 Charge Injection: 15pC Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 28-PLCC (11.51x11.51) Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 200ns, 150ns Channel Capacitance(CS off, CD off): 8pF, 65pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DN-E3 - 014247-DG407DN-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DN-E3
014247-DG407DN-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DN-E3 014247-DG407DN-E3
Manufacturer: Vishay Win Source Part Number: 014247-DG407DN-E3 Packaging: Tube/Rail Number of Circuits: 2 Charge Injection: 15pC Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 28-PLCC (11.51x11.51) Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 200ns, 150ns Channel Capacitance(CS off, CD off): 8pF, 65pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 014247-DG407DN-E3
Packaging: Tube/Rail
Number of Circuits: 2
Charge Injection: 15pC
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 28-PLCC (11.51x11.51)
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 200ns, 150ns
Channel Capacitance(CS off, CD off): 8pF, 65pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DN-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG407DN-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG407DN-E3
IC MUX DUAL 8:1 100OHM 28PLCC

IC MUX DUAL 8:1 100OHM 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 014247-DG407DN-E3 DG407DN-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DN-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3050-E1-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers