Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DJ-E3 DG407DJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 127672-DG407DJ-E3 Packaging: Tube/Rail Number of Circuits: 2 Charge Injection: 15pC Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 28-PDIP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 200ns, 150ns Channel Capacitance(CS off, CD off): 8pF, 65pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 127672-DG407DJ-E3 Packaging: Tube/Rail Number of Circuits: 2 Charge Injection: 15pC Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 28-PDIP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 200ns, 150ns Channel Capacitance(CS off, CD off): 8pF, 65pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DJ-E3 - 127672-DG407DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DJ-E3
127672-DG407DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DJ-E3 127672-DG407DJ-E3
Manufacturer: Vishay Win Source Part Number: 127672-DG407DJ-E3 Packaging: Tube/Rail Number of Circuits: 2 Charge Injection: 15pC Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 28-PDIP Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 200ns, 150ns Channel Capacitance(CS off, CD off): 8pF, 65pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 127672-DG407DJ-E3
Packaging: Tube/Rail
Number of Circuits: 2
Charge Injection: 15pC
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 28-PDIP
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 200ns, 150ns
Channel Capacitance(CS off, CD off): 8pF, 65pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG407DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG407DJ-E3
IC MUX DUAL 8:1 100OHM 28DIP

IC MUX DUAL 8:1 100OHM 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 127672-DG407DJ-E3 DG407DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2400-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
Interface - Specialized - 5962-89629013X - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-CLCC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details