The DG407DJ-E3 is a dual 8-channel CMOS analog multiplexer designed for high-performance applications. It allows the selection of one of eight differential inputs to a common differential output, featuring break-before-make switching to prevent momentary shorting of inputs. The device operates with a low on-resistance of 50 Ω and low charge injection of 15 pC, ensuring minimal signal distortion. This multiplexer supports a wide supply voltage range of ±5 V to ±20 V, with an absolute maximum rating of 44 V, making it suitable for various applications including data acquisition systems, audio signal routing, and medical instrumentation. The enable function allows for easy reset to all switches off, facilitating the stacking of multiple devices. The DG407DJ-E3 is also RoHS compliant, ensuring it meets environmental standards. Engineers may find this product particularly beneficial for battery-operated and remote instrumentation applications due to its low power dissipation of 0.2 mW and fast transition time of 200 ns.
2 Circuit IC Switch 8:1 100Ohm 28-PDIP
IC MUX DUAL 8:1 100OHM 28DIP Product overview: DG407DJ-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG407DJ-E3 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 8:1 100Ohm 28-PDIP
IC MUX CMOS ANLG DUAL 8CH 28DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG407DJ-E3-ND | 747-DG407DJ-E3 | DG407DJ-E3 | DG407DJ-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 5 to 44 volts | |||
| Ron | 100 ohms | 5 ohms | 100 ohms | 5 ohms |
| tON | 200 ns |