Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG407BDW-T1-E3

Description
2 Circuit IC Switch 8:1 60Ohm 28-SOIC
Request a Quote Datasheet
Description
2 Circuit IC Switch 8:1 60Ohm 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 742-DG407BDW-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
742-DG407BDW-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers 742-DG407BDW-T1-E3TR-ND
2 Circuit IC Switch 8:1 60Ohm 28-SOIC

2 Circuit IC Switch 8:1 60Ohm 28-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 742-DG407BDW-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
742-DG407BDW-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers 742-DG407BDW-T1-E3CT-ND
IC MUX DUAL 8:1 60OHM 28SOIC

IC MUX DUAL 8:1 60OHM 28SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 742-DG407BDW-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
742-DG407BDW-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers 742-DG407BDW-T1-E3DKR-ND
IC MUX DUAL 8:1 60OHM 28SOIC

IC MUX DUAL 8:1 60OHM 28SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDW-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG407BDW-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG407BDW-T1-E3
IC SWITCH DUAL 28SOIC

IC SWITCH DUAL 28SOIC

Supplier's Site Datasheet
Analogue Mux, 2 Ch, 8 Vishay - 46AC8773 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux, 2 Ch, 8 Vishay
46AC8773
Analogue Mux, 2 Ch, 8 Vishay 46AC8773
ANALOGUE MUX, 2 CH, 8:1, WSOIC-28; Multiplexer Configuration:8:1; No. of Circuits:2Circuits; On State Resistance Max:60ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:WSOIC; No. of Pins:28Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX, 2 CH, 8:1, WSOIC-28; Multiplexer Configuration:8:1; No. of Circuits:2Circuits; On State Resistance Max:60ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:WSOIC; No. of Pins:28Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG407BDW-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG407BDW-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG407BDW-T1-E3
2 Circuit IC Switch 8:1 60Ohm 28-SOIC

2 Circuit IC Switch 8:1 60Ohm 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 742-DG407BDW-T1-E3TR-ND DG407BDW-T1-E3 46AC8773 DG407BDW-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux, 2 Ch, 8 Vishay Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 5 to 44 volts 5 to 20 volts
Ron 60 ohms 3 ohms 60 ohms 60 ohms
tON 107 ns
tOFF 88 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT139PC - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 1727-2784-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details