Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDW-E3 DG407BDW-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033219-DG407BDW-E3 Packaging: Tube/Rail Number of Circuits: 2 Charge Injection: 11pC Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 28-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 107ns, 88ns Channel Capacitance(CS off, CD off): 6pF, 54pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033219-DG407BDW-E3 Packaging: Tube/Rail Number of Circuits: 2 Charge Injection: 11pC Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 28-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 107ns, 88ns Channel Capacitance(CS off, CD off): 6pF, 54pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDW-E3 - 1033219-DG407BDW-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDW-E3
1033219-DG407BDW-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDW-E3 1033219-DG407BDW-E3
Manufacturer: Vishay Win Source Part Number: 1033219-DG407BDW-E3 Packaging: Tube/Rail Number of Circuits: 2 Charge Injection: 11pC Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 28-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 107ns, 88ns Channel Capacitance(CS off, CD off): 6pF, 54pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033219-DG407BDW-E3
Packaging: Tube/Rail
Number of Circuits: 2
Charge Injection: 11pC
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 28-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 107ns, 88ns
Channel Capacitance(CS off, CD off): 6pF, 54pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDW-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG407BDW-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG407BDW-E3
IC MUX DUAL 8:1 60OHM 28SOIC

IC MUX DUAL 8:1 60OHM 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033219-DG407BDW-E3 DG407BDW-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDW-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913805P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Octal buffer/line driver; 3-state - 74AHC244D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3200-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers