Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDJ-E3 DG407BDJ-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772638-DG407BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.600", 15.24mm) Number of Circuits: 2 Operating Supply Voltage: 12V Charge Injection: 11pC Channel-to-Channel Matching (ΔRon): 3 Ohm Channel Capacitance (CS(off), CD(off)): 6pF, 54pF Family Name: DG407B Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP On-State Resistance (Maximum): 60 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 107ns, 88ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG407DJ; DG407DJZ; MAX307CPI+; DG407DJ+; Introduction Date: December 23, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772638-DG407BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.600", 15.24mm) Number of Circuits: 2 Operating Supply Voltage: 12V Charge Injection: 11pC Channel-to-Channel Matching (ΔRon): 3 Ohm Channel Capacitance (CS(off), CD(off)): 6pF, 54pF Family Name: DG407B Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP On-State Resistance (Maximum): 60 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 107ns, 88ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG407DJ; DG407DJZ; MAX307CPI+; DG407DJ+; Introduction Date: December 23, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDJ-E3 - 772638-DG407BDJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDJ-E3
772638-DG407BDJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDJ-E3 772638-DG407BDJ-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772638-DG407BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.600", 15.24mm) Number of Circuits: 2 Operating Supply Voltage: 12V Charge Injection: 11pC Channel-to-Channel Matching (ΔRon): 3 Ohm Channel Capacitance (CS(off), CD(off)): 6pF, 54pF Family Name: DG407B Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP On-State Resistance (Maximum): 60 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 107ns, 88ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG407DJ; DG407DJZ; MAX307CPI+; DG407DJ+; Introduction Date: December 23, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 772638-DG407BDJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-DIP (0.600", 15.24mm)
Number of Circuits: 2
Operating Supply Voltage: 12V
Charge Injection: 11pC
Channel-to-Channel Matching (ΔRon): 3 Ohm
Channel Capacitance (CS(off), CD(off)): 6pF, 54pF
Family Name: DG407B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-DIP
On-State Resistance (Maximum): 60 Ohm
Dual Voltage Supply: ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum): 107ns, 88ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): DG407DJ; DG407DJZ; MAX307CPI+; DG407DJ+;
Introduction Date: December 23, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG407BDJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG407BDJ-E3
IC MUX DUAL 8:1 60OHM 28DIP

IC MUX DUAL 8:1 60OHM 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 772638-DG407BDJ-E3 DG407BDJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407BDJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 12V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details