1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)
IC MULTIPLEXER 16X1 28PLCC
1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG406DN-T1-ND | DG406DN-T1 | DG406DN-T1 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | ||
| Supply Voltage (VS) | 5 to 44 volts | ||
| Ron | 100 ohms | 5 ohms | 100 ohms |
| tON | 200 ns | ||
| tOFF | 150 ns |