Texas Instruments 2.5V 3.3V 100MHz TSSOP Analog Switch and Multiplexer IC 74CB3T16211DGGRG4

Description
24-Bit Bus Switch, 2.5V/3.3V, 100MHz, 56-TSSOP Product overview: 74CB3T16211DGGRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 100MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 3.3V, 100MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T16211DGGRG 4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
24-Bit Bus Switch, 2.5V/3.3V, 100MHz, 56-TSSOP Product overview: 74CB3T16211DGGRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 100MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 3.3V, 100MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T16211DGGRG 4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 3.3V 100MHz TSSOP Analog Switch and Multiplexer IC
743-74CB3T16211DGGRG4
2.5V 3.3V 100MHz TSSOP Analog Switch and Multiplexer IC 743-74CB3T16211DGGRG4
24-Bit Bus Switch, 2.5V/3.3V, 100MHz, 56-TSSOP Product overview: 74CB3T16211DGGRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 100MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 3.3V, 100MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T16211DGGRG 4 can be used for catalog matching and distributor lookup.

24-Bit Bus Switch, 2.5V/3.3V, 100MHz, 56-TSSOP Product overview: 74CB3T16211DGGRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, 100MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 3.3V, 100MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3T16211DGGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16211DGGRG4 - 1131185-74CB3T16211DGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16211DGGRG4
1131185-74CB3T16211DGGRG4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16211DGGRG4 1131185-74CB3T16211DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131185-74CB3T16211D GGRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131185-74CB3T16211DGGRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74CB3T16211DGGRG4 1131185-74CB3T16211DGGRG4
Product Name 2.5V 3.3V 100MHz TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3T16211DGGRG4
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1-of-4 multiplexer/demultiplexer - 74CBTLV3253D,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1905682 - RS Components, Ltd.
Specs
Configuration 16x1; Dual 16:1
Package Type So
Number of Pins 28
View Details