Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DN-E3 DG406DN-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167468-DG406DN-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 15pC Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 8pF, 130pF Family Name: DG406 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 28-PLCC (11.51x11.51) On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 200ns, 150ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): ADG5206BRUZ-RL7; MUX36S16IRSNR; ADG5206BCPZ-RL7; Introduction Date: June 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167468-DG406DN-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 15pC Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 8pF, 130pF Family Name: DG406 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 28-PLCC (11.51x11.51) On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 200ns, 150ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): ADG5206BRUZ-RL7; MUX36S16IRSNR; ADG5206BCPZ-RL7; Introduction Date: June 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DN-E3 - 1167468-DG406DN-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DN-E3
1167468-DG406DN-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DN-E3 1167468-DG406DN-E3
Manufacturer: Vishay Win Source Part Number: 1167468-DG406DN-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 15pC Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 8pF, 130pF Family Name: DG406 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 28-PLCC (11.51x11.51) On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 200ns, 150ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): ADG5206BRUZ-RL7; MUX36S16IRSNR; ADG5206BCPZ-RL7; Introduction Date: June 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167468-DG406DN-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Number of Circuits: 1
Operating Supply Voltage: 12V
Charge Injection: 15pC
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 8pF, 130pF
Family Name: DG406
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 28-PLCC (11.51x11.51)
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum): 200ns, 150ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): ADG5206BRUZ-RL7; MUX36S16IRSNR; ADG5206BCPZ-RL7;
Introduction Date: June 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DN-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG406DN-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG406DN-E3
IC MUX 16:1 100OHM 28PLCC

IC MUX 16:1 100OHM 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167468-DG406DN-E3 DG406DN-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DN-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 12V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
RF and mmW Front End Module - 1059422 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 3.4
Package Type LGA; LGA
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Interface Transceiver IC - 702-SI32177-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers