Analog Multiplexer 16:1, 20V, PLCC, Surface Mount Product overview: DG406DN-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG406DN-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)
1 Circuit IC Switch 16:1 100Ohm 28-PLCC (11.51x11.51)
IC MUX CMOS ANLG DUAL 8CH 28PLCC
Analogue Multiplexer / Demultiplexer, 16:1, 1, 50 ohm, 5V to 20V, LCC, 28 RoHS Compliant: Yes
ANALOG MULTIPLEXER, 16 X 1, LCC-28; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:50ohm; Supply Voltage Range:± 5V to ± 20V; Analogue Multiplexer Case:LCC; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG406DN-E3 | DG406DN-E3-ND | DG406DN-E3 | DG406DN-E3 | 61M5809 | 65K2463 |
| Product Name | SMD 20V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Multiplexer / Demultiplexer, 16 Vishay | Analog Multiplexer, 16 X 1, Lcc-28; Multiplexer Configuration Vishay |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 15 volts | 5 to 44 volts | 5 to 20 volts | |||
| Min Operating Current | 0.0500 mA | |||||
| Power Dissipation | 450 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |