Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406BDW-E3 DG406BDW-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033208-DG406BDW-E3 Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 11pC Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 28-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 107ns, 88ns Channel Capacitance(CS off, CD off): 6pF, 108pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033208-DG406BDW-E3 Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 11pC Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 28-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 107ns, 88ns Channel Capacitance(CS off, CD off): 6pF, 108pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406BDW-E3 - 1033208-DG406BDW-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406BDW-E3
1033208-DG406BDW-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406BDW-E3 1033208-DG406BDW-E3
Manufacturer: Vishay Win Source Part Number: 1033208-DG406BDW-E3 Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 11pC Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 28-SOIC Single Supply Voltage (V+): 12V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 107ns, 88ns Channel Capacitance(CS off, CD off): 6pF, 108pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033208-DG406BDW-E3
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 11pC
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 28-SOIC
Single Supply Voltage (V+): 12V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 107ns, 88ns
Channel Capacitance(CS off, CD off): 6pF, 108pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406BDW-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG406BDW-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG406BDW-E3
IC MUX 16:1 60OHM 28SOIC

IC MUX 16:1 60OHM 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033208-DG406BDW-E3 DG406BDW-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406BDW-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907361P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS; ESD Protected
View Details
 - 74ALVC16244DGG,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP48
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260786-SI32183-A-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers