Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406BDJ-E3 DG406BDJ-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772634-DG406BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.600", 15.24mm) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 11pC Channel-to-Channel Matching (ΔRon): 3 Ohm Channel Capacitance (CS(off), CD(off)): 6pF, 108pF Family Name: DG406B Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP On-State Resistance (Maximum): 60 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 107ns, 88ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG406DJ; MAX306EPI+; MAX306CPI+; DG406DJZ; Introduction Date: December 23, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772634-DG406BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.600", 15.24mm) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 11pC Channel-to-Channel Matching (ΔRon): 3 Ohm Channel Capacitance (CS(off), CD(off)): 6pF, 108pF Family Name: DG406B Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP On-State Resistance (Maximum): 60 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 107ns, 88ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG406DJ; MAX306EPI+; MAX306CPI+; DG406DJZ; Introduction Date: December 23, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406BDJ-E3 - 772634-DG406BDJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406BDJ-E3
772634-DG406BDJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406BDJ-E3 772634-DG406BDJ-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772634-DG406BDJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.600", 15.24mm) Number of Circuits: 1 Operating Supply Voltage: 12V Charge Injection: 11pC Channel-to-Channel Matching (ΔRon): 3 Ohm Channel Capacitance (CS(off), CD(off)): 6pF, 108pF Family Name: DG406B Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP On-State Resistance (Maximum): 60 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 107ns, 88ns Current - Leakage (IS(off)) (Maximum): 500pA Alternative Parts (Cross-Reference): DG406DJ; MAX306EPI+; MAX306CPI+; DG406DJZ; Introduction Date: December 23, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 772634-DG406BDJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-DIP (0.600", 15.24mm)
Number of Circuits: 1
Operating Supply Voltage: 12V
Charge Injection: 11pC
Channel-to-Channel Matching (ΔRon): 3 Ohm
Channel Capacitance (CS(off), CD(off)): 6pF, 108pF
Family Name: DG406B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-DIP
On-State Resistance (Maximum): 60 Ohm
Dual Voltage Supply: ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum): 107ns, 88ns
Current - Leakage (IS(off)) (Maximum): 500pA
Alternative Parts (Cross-Reference): DG406DJ; MAX306EPI+; MAX306CPI+; DG406DJZ;
Introduction Date: December 23, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406BDJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG406BDJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG406BDJ-E3
IC MUX 16:1 60OHM 28DIP

IC MUX 16:1 60OHM 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 772634-DG406BDJ-E3 DG406BDJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406BDJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 12V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Modems - ICs and Modules - SI2418-B-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9854AST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 80-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details