Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405DJ-E3 DG405DJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 125734-DG405DJ-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: DPST - NO Charge Injection: 60pC Crosstalk: -90dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-PDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): MAX4623EPE; DG405BDJ-E3; DG405DJ; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 125734-DG405DJ-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: DPST - NO Charge Injection: 60pC Crosstalk: -90dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-PDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): MAX4623EPE; DG405BDJ-E3; DG405DJ; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405DJ-E3 - 125734-DG405DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405DJ-E3
125734-DG405DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405DJ-E3 125734-DG405DJ-E3
Manufacturer: Vishay Win Source Part Number: 125734-DG405DJ-E3 Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: DPST - NO Charge Injection: 60pC Crosstalk: -90dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-PDIP Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): MAX4623EPE; DG405BDJ-E3; DG405DJ; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 125734-DG405DJ-E3
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: DPST - NO
Charge Injection: 60pC
Crosstalk: -90dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 45 Ohm
Case / Package: 16-PDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 150ns, 100ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): MAX4623EPE; DG405BDJ-E3; DG405DJ;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG405DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG405DJ-E3
IC SWITCH DPST-NOX2 45OHM 16DIP

IC SWITCH DPST-NOX2 45OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 125734-DG405DJ-E3 DG405DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 722-SI2434-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers