Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405BDY-T1-E3 DG405BDY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 050823-DG405BDY-T1-E 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: 60pC Crosstalk: -94.8dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 050823-DG405BDY-T1-E 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: 60pC Crosstalk: -94.8dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405BDY-T1-E3 - 050823-DG405BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405BDY-T1-E3
050823-DG405BDY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405BDY-T1-E3 050823-DG405BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 050823-DG405BDY-T1-E 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: 60pC Crosstalk: -94.8dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 050823-DG405BDY-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: 60pC
Crosstalk: -94.8dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 45 Ohm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 150ns, 100ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG405BDY-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG405BDY-T1-E3
IC SWITCH SPST-NOX4 45OHM 16SOIC

IC SWITCH SPST-NOX4 45OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 050823-DG405BDY-T1-E3 DG405BDY-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG405BDY-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3201-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers