Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053EEY-T1-GE3 DG4053EEY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 917043-DG4053EEY-T1- GE3 Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DG4053 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 742-DG4053EEY-T1-GE3 CT, 742-DG4053EEY-T1-GE3 TR, DG4053EEY-T1-GE3CT, DG4053EEY-T1-GE3TR, DG4053EEY-T1-GE3DKR- ND, DG4053EEY-T1-GE3TR-N D, DG4053EEY-T1-GE3CT-N D, DG4053EEY-T1-GE3DKR, 742-DG4053EEY-T1-GE3 DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 917043-DG4053EEY-T1- GE3 Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DG4053 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 742-DG4053EEY-T1-GE3 CT, 742-DG4053EEY-T1-GE3 TR, DG4053EEY-T1-GE3CT, DG4053EEY-T1-GE3TR, DG4053EEY-T1-GE3DKR- ND, DG4053EEY-T1-GE3TR-N D, DG4053EEY-T1-GE3CT-N D, DG4053EEY-T1-GE3DKR, 742-DG4053EEY-T1-GE3 DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053EEY-T1-GE3 - 917043-DG4053EEY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053EEY-T1-GE3
917043-DG4053EEY-T1-GE3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053EEY-T1-GE3 917043-DG4053EEY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 917043-DG4053EEY-T1- GE3 Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DG4053 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: 742-DG4053EEY-T1-GE3 CT, 742-DG4053EEY-T1-GE3 TR, DG4053EEY-T1-GE3CT, DG4053EEY-T1-GE3TR, DG4053EEY-T1-GE3DKR- ND, DG4053EEY-T1-GE3TR-N D, DG4053EEY-T1-GE3CT-N D, DG4053EEY-T1-GE3DKR, 742-DG4053EEY-T1-GE3 DKR

Manufacturer: Vishay
Win Source Part Number: 917043-DG4053EEY-T1-GE3
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DG4053
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 742-DG4053EEY-T1-GE3CT, 742-DG4053EEY-T1-GE3TR, DG4053EEY-T1-GE3CT, DG4053EEY-T1-GE3TR, DG4053EEY-T1-GE3DKR-ND, DG4053EEY-T1-GE3TR-ND, DG4053EEY-T1-GE3CT-ND, DG4053EEY-T1-GE3DKR, 742-DG4053EEY-T1-GE3DKR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053EEY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG4053EEY-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG4053EEY-T1-GE3
IC SWITCH SPDT X 3 78OHM 16SOIC

IC SWITCH SPDT X 3 78OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 917043-DG4053EEY-T1-GE3 DG4053EEY-T1-GE3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053EEY-T1-GE3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Modems - ICs and Modules - SI2493-D-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9944KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details