Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053EEQ-T1-GE3 DG4053EEQ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1033205-DG4053EEQ-T1 -GE3 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 930MHz Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 910 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 78 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 16 V Dual Supply Voltage(V±): ±3 V to 8 V Max Switch Time (Ton,Toff): 75ns, 88ns Channel Capacitance(CS off, CD off): 2pF, 3.1pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX4053AEEE+T; ADG633YCP; ADG633YCPZ; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033205-DG4053EEQ-T1 -GE3 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 930MHz Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 910 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 78 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 16 V Dual Supply Voltage(V±): ±3 V to 8 V Max Switch Time (Ton,Toff): 75ns, 88ns Channel Capacitance(CS off, CD off): 2pF, 3.1pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX4053AEEE+T; ADG633YCP; ADG633YCPZ; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053EEQ-T1-GE3 - 1033205-DG4053EEQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053EEQ-T1-GE3
1033205-DG4053EEQ-T1-GE3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053EEQ-T1-GE3 1033205-DG4053EEQ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1033205-DG4053EEQ-T1 -GE3 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 930MHz Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 910 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 78 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 16 V Dual Supply Voltage(V±): ±3 V to 8 V Max Switch Time (Ton,Toff): 75ns, 88ns Channel Capacitance(CS off, CD off): 2pF, 3.1pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX4053AEEE+T; ADG633YCP; ADG633YCPZ; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033205-DG4053EEQ-T1-GE3
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 930MHz
Charge Injection: 0.3pC
Crosstalk: -105dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 910 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 78 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 16 V
Dual Supply Voltage(V±): ±3 V to 8 V
Max Switch Time (Ton,Toff): 75ns, 88ns
Channel Capacitance(CS off, CD off): 2pF, 3.1pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): MAX4053AEEE+T; ADG633YCP; ADG633YCPZ;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053EEQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG4053EEQ-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG4053EEQ-T1-GE3
IC SWITCH SPDT X 3 78OHM 16TSSOP

IC SWITCH SPDT X 3 78OHM 16TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG4053EEQ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG4053EEQ-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG4053EEQ-T1-GE3
IC MUX TRIPLE 2CHAN 16-TSSOP

IC MUX TRIPLE 2CHAN 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1033205-DG4053EEQ-T1-GE3 DG4053EEQ-T1-GE3 DG4053EEQ-T1-GE3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053EEQ-T1-GE3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface Transceiver IC - 702-SI32267-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details