Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053AEQ-T1-E3 DG4053AEQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 014244-DG4053AEQ-T1- E3 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 730MHz Charge Injection: 0.25pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Family Name: DG4053A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2.5 V to 5 V Max Switch Time (Ton,Toff): 108ns, 92ns Channel Capacitance(CS off, CD off): 3pF, 4pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): 74HC4053D/S400; 74HC4053D/S999; 74HC4053D/S242,118 ; 74HC4053D/T3; Introduction Date: April 27, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014244-DG4053AEQ-T1- E3 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 730MHz Charge Injection: 0.25pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Family Name: DG4053A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2.5 V to 5 V Max Switch Time (Ton,Toff): 108ns, 92ns Channel Capacitance(CS off, CD off): 3pF, 4pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): 74HC4053D/S400; 74HC4053D/S999; 74HC4053D/S242,118 ; 74HC4053D/T3; Introduction Date: April 27, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053AEQ-T1-E3 - 014244-DG4053AEQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053AEQ-T1-E3
014244-DG4053AEQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053AEQ-T1-E3 014244-DG4053AEQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 014244-DG4053AEQ-T1- E3 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 730MHz Charge Injection: 0.25pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Family Name: DG4053A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2.5 V to 5 V Max Switch Time (Ton,Toff): 108ns, 92ns Channel Capacitance(CS off, CD off): 3pF, 4pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): 74HC4053D/S400; 74HC4053D/S999; 74HC4053D/S242,118 ; 74HC4053D/T3; Introduction Date: April 27, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 014244-DG4053AEQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 730MHz
Charge Injection: 0.25pC
Crosstalk: -67dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 3 Ohm
Family Name: DG4053A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±2.5 V to 5 V
Max Switch Time (Ton,Toff): 108ns, 92ns
Channel Capacitance(CS off, CD off): 3pF, 4pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): 74HC4053D/S400; 74HC4053D/S999; 74HC4053D/S242,118 ; 74HC4053D/T3;
Introduction Date: April 27, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053AEQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG4053AEQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG4053AEQ-T1-E3
IC SWITCH SPDTX3 100OHM 16TSSOP

IC SWITCH SPDTX3 100OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 014244-DG4053AEQ-T1-E3 DG4053AEQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053AEQ-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF0219-ND - DigiKey
Specs
Device Type Front End
Package Type 36-QFN Exposed Pad
Pins 36 #
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers