Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053AEN-T1-E4 DG4053AEN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 1167458-DG4053AEN-T1 -E4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-WFQFN Number of Circuits: 3 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPDT -3db Bandwidth: 730MHz Charge Injection: 0.25pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 4pF Part Status: Obsolete(EOL) Family Name: DG4053A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-miniQFN (1.8x2.6) On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2.5 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 108ns, 92ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): LMH6572MQX; LMH6572MQ; TC74HCT4053AFNELFM; Introduction Date: April 27, 2008 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167458-DG4053AEN-T1 -E4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-WFQFN Number of Circuits: 3 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPDT -3db Bandwidth: 730MHz Charge Injection: 0.25pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 4pF Part Status: Obsolete(EOL) Family Name: DG4053A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-miniQFN (1.8x2.6) On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2.5 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 108ns, 92ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): LMH6572MQX; LMH6572MQ; TC74HCT4053AFNELFM; Introduction Date: April 27, 2008 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053AEN-T1-E4 - 1167458-DG4053AEN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053AEN-T1-E4
1167458-DG4053AEN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053AEN-T1-E4 1167458-DG4053AEN-T1-E4
Manufacturer: Vishay Win Source Part Number: 1167458-DG4053AEN-T1 -E4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-WFQFN Number of Circuits: 3 Operating Supply Voltage: 2.7 V ~ 12 V Switch Circuit: SPDT -3db Bandwidth: 730MHz Charge Injection: 0.25pC Crosstalk: -67dB @ 10MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 4pF Part Status: Obsolete(EOL) Family Name: DG4053A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-miniQFN (1.8x2.6) On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2.5 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 108ns, 92ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): LMH6572MQX; LMH6572MQ; TC74HCT4053AFNELFM; Introduction Date: April 27, 2008 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167458-DG4053AEN-T1-E4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-WFQFN
Number of Circuits: 3
Operating Supply Voltage: 2.7 V ~ 12 V
Switch Circuit: SPDT
-3db Bandwidth: 730MHz
Charge Injection: 0.25pC
Crosstalk: -67dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 3 Ohm
Channel Capacitance (CS(off), CD(off)): 3pF, 4pF
Part Status: Obsolete(EOL)
Family Name: DG4053A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-miniQFN (1.8x2.6)
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±2.5 V ~ 5 V
Switch Time (Ton, Toff) (Maximum): 108ns, 92ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): LMH6572MQX; LMH6572MQ; TC74HCT4053AFNELFM;
Introduction Date: April 27, 2008
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053AEN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG4053AEN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG4053AEN-T1-E4
IC SW SPDTX3 100OHM 16MINIQFN

IC SW SPDTX3 100OHM 16MINIQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167458-DG4053AEN-T1-E4 DG4053AEN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4053AEN-T1-E4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.7 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface - Specialized - 34P3210-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details