Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4052EEQ-T1-GE3 DG4052EEQ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1033203-DG4052EEQ-T1 -GE3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 353MHz Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 910 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 78 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 16 V Dual Supply Voltage(V±): ±3 V to 8 V Max Switch Time (Ton,Toff): 75ns, 88ns Channel Capacitance(CS off, CD off): 2.2pF, 4.8pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033203-DG4052EEQ-T1 -GE3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 353MHz Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 910 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 78 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 16 V Dual Supply Voltage(V±): ±3 V to 8 V Max Switch Time (Ton,Toff): 75ns, 88ns Channel Capacitance(CS off, CD off): 2.2pF, 4.8pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4052EEQ-T1-GE3 - 1033203-DG4052EEQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4052EEQ-T1-GE3
1033203-DG4052EEQ-T1-GE3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4052EEQ-T1-GE3 1033203-DG4052EEQ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1033203-DG4052EEQ-T1 -GE3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 353MHz Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 910 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 78 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 16 V Dual Supply Voltage(V±): ±3 V to 8 V Max Switch Time (Ton,Toff): 75ns, 88ns Channel Capacitance(CS off, CD off): 2.2pF, 4.8pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033203-DG4052EEQ-T1-GE3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 353MHz
Charge Injection: 0.3pC
Crosstalk: -105dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 910 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 78 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 16 V
Dual Supply Voltage(V±): ±3 V to 8 V
Max Switch Time (Ton,Toff): 75ns, 88ns
Channel Capacitance(CS off, CD off): 2.2pF, 4.8pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG4052EEQ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG4052EEQ-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG4052EEQ-T1-GE3
IC MUX DUAL 4CHAN 16-TSSOP

IC MUX DUAL 4CHAN 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4052EEQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG4052EEQ-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG4052EEQ-T1-GE3
IC SWITCH SP4T X 2 78OHM 16TSSOP

IC SWITCH SP4T X 2 78OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1033203-DG4052EEQ-T1-GE3 DG4052EEQ-T1-GE3 DG4052EEQ-T1-GE3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4052EEQ-T1-GE3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Interface - Sensor and Detector Interfaces - AD9992BBCZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16601DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers