Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG4051EEY-T1-GE3

Description
Win Source Part Number: 967028-DG4051EEY-T1- GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 78Ohm -3db Bandwidth: 308MHz Charge Injection: 0.3pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 910mOhm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 75ns, 88ns Channel Capacitance (CS(off), CD(off)): 2.2pF, 9.2pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): ULQ2003ATDRQ1; AM26LV31CD; PCF8574T/3,518; MAX232DW; PCF8574AT/3,518; RE46C140S16F; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG4051EEY-T1-GE3DKR, DG4051EEY-T1-GE3CT,D G4051EEY-T1-GE3TR Base Product Number: DG4051
Request a Quote Datasheet
Description
Win Source Part Number: 967028-DG4051EEY-T1- GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 78Ohm -3db Bandwidth: 308MHz Charge Injection: 0.3pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 910mOhm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 75ns, 88ns Channel Capacitance (CS(off), CD(off)): 2.2pF, 9.2pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): ULQ2003ATDRQ1; AM26LV31CD; PCF8574T/3,518; MAX232DW; PCF8574AT/3,518; RE46C140S16F; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG4051EEY-T1-GE3DKR, DG4051EEY-T1-GE3CT,D G4051EEY-T1-GE3TR Base Product Number: DG4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 967028-DG4051EEY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
967028-DG4051EEY-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 967028-DG4051EEY-T1-GE3
Win Source Part Number: 967028-DG4051EEY-T1- GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 78Ohm -3db Bandwidth: 308MHz Charge Injection: 0.3pC Current - Leakage (IS(off)) (Max): 1nA Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 910mOhm Voltage - Supply, Single (V+): 3V ~ 16V Voltage - Supply, Dual (V±): ±3V ~ 8V Switch Time (Ton, Toff) (Max): 75ns, 88ns Channel Capacitance (CS(off), CD(off)): 2.2pF, 9.2pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): ULQ2003ATDRQ1; AM26LV31CD; PCF8574T/3,518; MAX232DW; PCF8574AT/3,518; RE46C140S16F; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG4051EEY-T1-GE3DKR, DG4051EEY-T1-GE3CT,D G4051EEY-T1-GE3TR Base Product Number: DG4051

Win Source Part Number: 967028-DG4051EEY-T1-GE3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
On-State Resistance (Max): 78Ohm
-3db Bandwidth: 308MHz
Charge Injection: 0.3pC
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -105dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 910mOhm
Voltage - Supply, Single (V+): 3V ~ 16V
Voltage - Supply, Dual (V±): ±3V ~ 8V
Switch Time (Ton, Toff) (Max): 75ns, 88ns
Channel Capacitance (CS(off), CD(off)): 2.2pF, 9.2pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): ULQ2003ATDRQ1; AM26LV31CD; PCF8574T/3,518; MAX232DW; PCF8574AT/3,518; RE46C140S16F;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG4051EEY-T1-GE3DKR,DG4051EEY-T1-GE3CT,DG4051EEY-T1-GE3TR
Base Product Number: DG4051

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051EEY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG4051EEY-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG4051EEY-T1-GE3
IC MUX 8:1 78OHM 16SOIC

IC MUX 8:1 78OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 967028-DG4051EEY-T1-GE3 DG4051EEY-T1-GE3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260782-SI32193-A-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers