Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051EEQ-T1-GE3 DG4051EEQ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1033201-DG4051EEQ-T1 -GE3 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 308MHz Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 910 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 78 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 16 V Dual Supply Voltage(V±): ±3 V to 8 V Max Switch Time (Ton,Toff): 75ns, 88ns Channel Capacitance(CS off, CD off): 2.2pF, 9.2pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033201-DG4051EEQ-T1 -GE3 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 308MHz Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 910 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 78 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 16 V Dual Supply Voltage(V±): ±3 V to 8 V Max Switch Time (Ton,Toff): 75ns, 88ns Channel Capacitance(CS off, CD off): 2.2pF, 9.2pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051EEQ-T1-GE3 - 1033201-DG4051EEQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051EEQ-T1-GE3
1033201-DG4051EEQ-T1-GE3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051EEQ-T1-GE3 1033201-DG4051EEQ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1033201-DG4051EEQ-T1 -GE3 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 308MHz Charge Injection: 0.3pC Crosstalk: -105dB @ 100kHz Channel-to-Channel Matching (ΔRon): 910 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 78 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 3 V to 16 V Dual Supply Voltage(V±): ±3 V to 8 V Max Switch Time (Ton,Toff): 75ns, 88ns Channel Capacitance(CS off, CD off): 2.2pF, 9.2pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033201-DG4051EEQ-T1-GE3
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 308MHz
Charge Injection: 0.3pC
Crosstalk: -105dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 910 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 78 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 16 V
Dual Supply Voltage(V±): ±3 V to 8 V
Max Switch Time (Ton,Toff): 75ns, 88ns
Channel Capacitance(CS off, CD off): 2.2pF, 9.2pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG4051EEQ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG4051EEQ-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG4051EEQ-T1-GE3
IC MUX SINGLE 8CHAN 16-TSSOP

IC MUX SINGLE 8CHAN 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051EEQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG4051EEQ-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG4051EEQ-T1-GE3
IC MUX 8:1 78OHM 16TSSOP

IC MUX 8:1 78OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1033201-DG4051EEQ-T1-GE3 DG4051EEQ-T1-GE3 DG4051EEQ-T1-GE3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG4051EEQ-T1-GE3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2433-F-FTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers