Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DJ-E3 DG403DJ-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 806966-DG403DJ-E3 Packaging: Tube Mounting Style: Through Hole Number of Circuits: 2 Switch Circuit: SPST - NO/NC Charge Injection: 10pC Crosstalk: -90dB at 1MHz Voltage - Supply, Dual (V±): ±15V Channel Capacitance (CS(off), CD(off)): 12pF, 12pF Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-DIP On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 100ns Current - Leakage (IS(off)) (Maximum): 500pA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: DG403
Request a Quote
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 806966-DG403DJ-E3 Packaging: Tube Mounting Style: Through Hole Number of Circuits: 2 Switch Circuit: SPST - NO/NC Charge Injection: 10pC Crosstalk: -90dB at 1MHz Voltage - Supply, Dual (V±): ±15V Channel Capacitance (CS(off), CD(off)): 12pF, 12pF Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-DIP On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 100ns Current - Leakage (IS(off)) (Maximum): 500pA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: DG403
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DJ-E3 - 806966-DG403DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DJ-E3
806966-DG403DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DJ-E3 806966-DG403DJ-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 806966-DG403DJ-E3 Packaging: Tube Mounting Style: Through Hole Number of Circuits: 2 Switch Circuit: SPST - NO/NC Charge Injection: 10pC Crosstalk: -90dB at 1MHz Voltage - Supply, Dual (V±): ±15V Channel Capacitance (CS(off), CD(off)): 12pF, 12pF Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-DIP On-State Resistance (Maximum): 45Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 100ns Current - Leakage (IS(off)) (Maximum): 500pA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Part Number Series: DG403

Manufacturer: Vishay Siliconix
Win Source Part Number: 806966-DG403DJ-E3
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 2
Switch Circuit: SPST - NO/NC
Charge Injection: 10pC
Crosstalk: -90dB at 1MHz
Voltage - Supply, Dual (V±): ±15V
Channel Capacitance (CS(off), CD(off)): 12pF, 12pF
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-DIP
On-State Resistance (Maximum): 45Ohm
Switch Time (Ton, Toff) (Maximum): 150ns, 100ns
Current - Leakage (IS(off)) (Maximum): 500pA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Part Number Series: DG403

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG403DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG403DJ-E3
IC SW SPDT-NO/NCX2 45OHM 16DIP

IC SW SPDT-NO/NCX2 45OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 806966-DG403DJ-E3 DG403DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2139023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VRA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Universal Bus Functions - 74ALVC16836ADGG:11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Interface Transceiver IC - 702-SI3200-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers