Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403BDY-T1-E3 DG403BDY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 014241-DG403BDY-T1-E 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 60pC Crosstalk: -94.8dB @ 1MHz Family Name: DG403B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): DG403DY-T; MAX303ESE; MAX303CSE-T; MAX303CSE+T; Introduction Date: January 06, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014241-DG403BDY-T1-E 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 60pC Crosstalk: -94.8dB @ 1MHz Family Name: DG403B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): DG403DY-T; MAX303ESE; MAX303CSE-T; MAX303CSE+T; Introduction Date: January 06, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403BDY-T1-E3 - 014241-DG403BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403BDY-T1-E3
014241-DG403BDY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403BDY-T1-E3 014241-DG403BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 014241-DG403BDY-T1-E 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 60pC Crosstalk: -94.8dB @ 1MHz Family Name: DG403B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): DG403DY-T; MAX303ESE; MAX303CSE-T; MAX303CSE+T; Introduction Date: January 06, 2005 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 014241-DG403BDY-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
Charge Injection: 60pC
Crosstalk: -94.8dB @ 1MHz
Family Name: DG403B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 45 Ohm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 150ns, 100ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): DG403DY-T; MAX303ESE; MAX303CSE-T; MAX303CSE+T;
Introduction Date: January 06, 2005
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG403BDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG403BDY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG403BDY-T1-E3
IC ANALOG SWITCH SPDT 16SOIC

IC ANALOG SWITCH SPDT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG403BDY-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG403BDY-T1-E3
IC SW SPST-NO/NCX4 45OHM 16SOIC

IC SW SPST-NO/NCX4 45OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 014241-DG403BDY-T1-E3 DG403BDY-T1-E3 DG403BDY-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403BDY-T1-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 722-SI3050-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Interface - CODECs - AD1980JST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details