Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403BDY-E3 DG403BDY-E3

Description
Manufacturer: Vishay Win Source Part Number: 014240-DG403BDY-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 60pC Crosstalk: -94.8dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014240-DG403BDY-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 60pC Crosstalk: -94.8dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403BDY-E3 - 014240-DG403BDY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403BDY-E3
014240-DG403BDY-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403BDY-E3 014240-DG403BDY-E3
Manufacturer: Vishay Win Source Part Number: 014240-DG403BDY-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 60pC Crosstalk: -94.8dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 45 Ohm Case / Package: 16-SOIC Dual Supply Voltage(V±): ±15V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 014240-DG403BDY-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
Charge Injection: 60pC
Crosstalk: -94.8dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 45 Ohm
Case / Package: 16-SOIC
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 150ns, 100ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG403BDY-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG403BDY-E3
Analog Switches, Multiplexers, Demultiplexers DG403BDY-E3
IC ANALOG SWITCH SPDT 16SOIC

IC ANALOG SWITCH SPDT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403BDY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG403BDY-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG403BDY-E3
IC SW SPST-NO/NCX4 45OHM 16SOIC

IC SW SPST-NO/NCX4 45OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 014240-DG403BDY-E3 DG403BDY-E3 DG403BDY-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403BDY-E3 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 702-SI3215M-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details