Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG401DJ-E3

Description
Win Source Part Number: 1055457-DG401DJ-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 500 Switch Circuit: SPST - NO On-State Resistance (Max): 45Ohm Charge Injection: 60pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -94.8dB @ 1MHz Voltage - Supply, Dual (V±): ±15V Switch Time (Ton, Toff) (Max): 150ns, 100ns Channel Capacitance (CS(off), CD(off)): 12pF, 12pF Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG200BDJ-E3; DG300BDJ-E3; DG387BDJ-E3; SN74HC139N; SN74LS139AN; CD4555BE; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: DG401
Request a Quote Datasheet
Description
Win Source Part Number: 1055457-DG401DJ-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 500 Switch Circuit: SPST - NO On-State Resistance (Max): 45Ohm Charge Injection: 60pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -94.8dB @ 1MHz Voltage - Supply, Dual (V±): ±15V Switch Time (Ton, Toff) (Max): 150ns, 100ns Channel Capacitance (CS(off), CD(off)): 12pF, 12pF Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG200BDJ-E3; DG300BDJ-E3; DG387BDJ-E3; SN74HC139N; SN74LS139AN; CD4555BE; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: DG401
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1055457-DG401DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1055457-DG401DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1055457-DG401DJ-E3
Win Source Part Number: 1055457-DG401DJ-E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 2 Standard Package: 500 Switch Circuit: SPST - NO On-State Resistance (Max): 45Ohm Charge Injection: 60pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -94.8dB @ 1MHz Voltage - Supply, Dual (V±): ±15V Switch Time (Ton, Toff) (Max): 150ns, 100ns Channel Capacitance (CS(off), CD(off)): 12pF, 12pF Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): DG200BDJ-E3; DG300BDJ-E3; DG387BDJ-E3; SN74HC139N; SN74LS139AN; CD4555BE; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: DG401

Win Source Part Number: 1055457-DG401DJ-E3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 2
Standard Package: 500
Switch Circuit: SPST - NO
On-State Resistance (Max): 45Ohm
Charge Injection: 60pC
Current - Leakage (IS(off)) (Max): 500pA
Crosstalk: -94.8dB @ 1MHz
Voltage - Supply, Dual (V±): ±15V
Switch Time (Ton, Toff) (Max): 150ns, 100ns
Channel Capacitance (CS(off), CD(off)): 12pF, 12pF
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): DG200BDJ-E3; DG300BDJ-E3; DG387BDJ-E3; SN74HC139N; SN74LS139AN; CD4555BE;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: DG401

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG401DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG401DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG401DJ-E3
IC SWITCH SPST-NOX2 45OHM 16DIP

IC SWITCH SPST-NOX2 45OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1055457-DG401DJ-E3 DG401DJ-E3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
 - 5414/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4053BM - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers