Analog Switch Dual SPDT 16-Pin
Analog Switch Dual SPDT 16-Pin
Analog Switch Dual SPDT 16-Pin
2 Circuit IC Switch 2:1 50Ohm 16-PDIP
Dual SPDT Analog Switch IC, 2-Ch, PDIP, 15V Product overview: DG390BDJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG390BDJ-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 133104-DG390BDJ-E3
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 10pC
Crosstalk: -74dB @ 500kHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 50 Ohm
Case / Package: 16-PDIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 150ns, 130ns (Typ)
Channel Capacitance(CS off, CD off): 14pF, 14pF
Max Leakage Current (IS off): 5nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
2 Circuit IC Switch 2:1 50Ohm 16-PDIP
IC SWITCH CMOS 16DIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 8148857 | 8148857P | DG390BDJ-E3-ND | 747-DG390BDJ-E3 | 133104-DG390BDJ-E3 | DG390BDJ-E3 | DG390BDJ-E3 |
| Product Name | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Dual 15V Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG390BDJ-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | Dual SPDT | Dual SPDT | 2x1 | ||||
| Package Type | DIP; PDIP; Pdip | DIP; "16-DIP | Rail/Tube | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Number of Pins | 16 | 16 | |||||
| Supply Voltage (VS) | 7 to 36 volts | 15 volts | |||||
| Ron | 50 ohms | 50 ohms |