CMOS Differential 4-Channel Analog Multiplexer/Demultip
20V 2-Ch 4:1 Multiplexer IC, 25MHz BW, 16-TSSOP Product overview: CD4052BPWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 25MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4052BPWRG4 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 240Ohm 16-TSSOP
2 Circuit IC Switch 4:1 240Ohm 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 012852-CD4052BPWRG4
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 25MHz
Crosstalk: -40dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 18pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
ANALOGUE MUX/DEMUX, 2 CH, 4:1, TSSOP-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes
2 Circuit IC Switch 4:1 240Ohm 16-TSSOP
IC MUX/DEMUX DUAL 4X1 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4052BPWRG4 | 747-CD4052BPWRG4 | 296-41219-1-ND | 012852-CD4052BPWRG4 | 26AJ5411 | CD4052BPWRG4 | CD4052BPWRG4 |
| Product Name | CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | 20V 25MHz TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWRG4 | Analogue Mux/demux, 2 Ch, 4 Texas Instruments | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | 4x1 | ||||
| Applications | Catalog | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 18 volts | 18 volts | 2.5 to 20 volts | 3 to 20 volts | 3 to 20 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 240 ohms | 5 ohms |