Vishay Intertechnology, Inc. 2.9OHM Analog Switch and Multiplexer IC DG3516DB-T5-E1

Description
IC SW SPDTX2 2.9OHM 10MICRO FOOT Product overview: DG3516DB-T5-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.9OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3516DB-T5-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SW SPDTX2 2.9OHM 10MICRO FOOT Product overview: DG3516DB-T5-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.9OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3516DB-T5-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.9OHM Analog Switch and Multiplexer IC - 747-DG3516DB-T5-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.9OHM Analog Switch and Multiplexer IC
747-DG3516DB-T5-E1
2.9OHM Analog Switch and Multiplexer IC 747-DG3516DB-T5-E1
IC SW SPDTX2 2.9OHM 10MICRO FOOT Product overview: DG3516DB-T5-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.9OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3516DB-T5-E1 can be used for catalog matching and distributor lookup.

IC SW SPDTX2 2.9OHM 10MICRO FOOT Product overview: DG3516DB-T5-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.9OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3516DB-T5-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3516DB-T5-E1 - 096105-DG3516DB-T5-E1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3516DB-T5-E1
096105-DG3516DB-T5-E1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3516DB-T5-E1 096105-DG3516DB-T5-E1
Manufacturer: Vishay Win Source Part Number: 096105-DG3516DB-T5-E 1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 1pC Crosstalk: -78dB @ 1MHz Channel-to-Channel Matching (ΔRon): 250 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.9 Ohm Case / Package: 10-Micro Foot (4x3) Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 45ns, 42ns Channel Capacitance(CS off, CD off): 12pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 096105-DG3516DB-T5-E1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 1pC
Crosstalk: -78dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 250 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2.9 Ohm
Case / Package: 10-Micro Foot (4x3)
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 45ns, 42ns
Channel Capacitance(CS off, CD off): 12pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG3516DB-T5-E1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG3516DB-T5-E1
Interface - Analog Switches, Multiplexers, Demultiplexers DG3516DB-T5-E1
IC SWITCH DUAL SPDT 10MICROFOOT

IC SWITCH DUAL SPDT 10MICROFOOT

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG3516DB-T5-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG3516DB-T5-E1
Analog Switches, Multiplexers, Demultiplexers DG3516DB-T5-E1
2 Circuit IC Switch 2:1 2.9Ohm 10-Micro Foot® (2x1.5)

2 Circuit IC Switch 2:1 2.9Ohm 10-Micro Foot® (2x1.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG3516DB-T5-E1 096105-DG3516DB-T5-E1 DG3516DB-T5-E1 DG3516DB-T5-E1
Product Name 2.9OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3516DB-T5-E1 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.2500 ohms 0.2500 ohms 2.9 ohms
Bandwidth 300 MHz 300 MHz 300 MHz 300 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904674 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
Integrated Circuits (ICs) - Analog Switches / Multiplexers - 66BM - Acme Chip Technology Co., Limited
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switch and Multiplexer IC - 743-74AUP1G19GN,132 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 0.8000 to 3.6 volts
Power Dissipation 250 milliwatts
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV1G125GF,132 - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details