Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16244DGVRE4 74CBT16244DGVRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131200-74CBT16244DG VRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131200-74CBT16244DG VRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16244DGVRE4 - 1131200-74CBT16244DGVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16244DGVRE4
1131200-74CBT16244DGVRE4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16244DGVRE4 1131200-74CBT16244DGVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1131200-74CBT16244DG VRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131200-74CBT16244DGVRE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
16-bit 5V 64mA Analog Switch and Multiplexer IC
743-74CBT16244DGVRE4
16-bit 5V 64mA Analog Switch and Multiplexer IC 743-74CBT16244DGVRE4
16-Bit Buffer/Line Driver, 5V, 0.25ns, TFSOP, 64mA Product overview: 74CBT16244DGVRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 64mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, 5V, 64mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16244DGVRE4 can be used for catalog matching and distributor lookup.

16-Bit Buffer/Line Driver, 5V, 0.25ns, TFSOP, 64mA Product overview: 74CBT16244DGVRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, 64mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 16-bit, 5V, 64mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CBT16244DGVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1131200-74CBT16244DGVRE4 743-74CBT16244DGVRE4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBT16244DGVRE4 16-bit 5V 64mA Analog Switch and Multiplexer IC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-8073-2-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 10 ohms
View Details
3 suppliers