Vishay Intertechnology, Inc. Analog Switch and Multiplexer IC DG333ADJ

Description
SPDT, 4 Func, CMOS, PDIP20, Product overview: DG333ADJ from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG333ADJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
SPDT, 4 Func, CMOS, PDIP20, Product overview: DG333ADJ from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG333ADJ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DG333ADJ is a precision quad single-pole double-throw (SPDT) analog switch designed for high accuracy in controlling analog signals. It features low on-resistance of 25 Ω (typical), low leakage current of 20 pA (typical), and minimal charge injection, making it suitable for applications requiring precise signal management. The device can handle supply voltages up to ±22 V and continuous currents of 30 mA, with a fast switching time of 175 ns. This analog switch is compatible with TTL and CMOS logic levels, allowing for easy integration into various systems. It operates with low power consumption, making it ideal for battery-operated devices, with the DG333AL variant specifically designed for micro-power operation. The product also includes improved charge injection compensation to reduce switching transients and offers rail-to-rail analog signal range. Applications for the DG333ADJ include audio switching, test equipment, portable instrumentation, and communication systems. Its robust design ensures reliability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The DG333ADJ is a precision quad single-pole double-throw (SPDT) analog switch designed for high accuracy in controlling analog signals. It features low on-resistance of 25 Ω (typical), low leakage current of 20 pA (typical), and minimal charge injection, making it suitable for applications requiring precise signal management. The device can handle supply voltages up to ±22 V and continuous currents of 30 mA, with a fast switching time of 175 ns. This analog switch is compatible with TTL and CMOS logic levels, allowing for easy integration into various systems. It operates with low power consumption, making it ideal for battery-operated devices, with the DG333AL variant specifically designed for micro-power operation. The product also includes improved charge injection compensation to reduce switching transients and offers rail-to-rail analog signal range. Applications for the DG333ADJ include audio switching, test equipment, portable instrumentation, and communication systems. Its robust design ensures reliability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
747-DG333ADJ
Analog Switch and Multiplexer IC 747-DG333ADJ
SPDT, 4 Func, CMOS, PDIP20, Product overview: DG333ADJ from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG333ADJ can be used for catalog matching and distributor lookup.

SPDT, 4 Func, CMOS, PDIP20, Product overview: DG333ADJ from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG333ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG333ADJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG333ADJ
Analog Switches, Multiplexers, Demultiplexers DG333ADJ
4 Circuit IC Switch 2:1 45Ohm 20-PDIP

4 Circuit IC Switch 2:1 45Ohm 20-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG333ADJ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG333ADJ
Interface - Analog Switches, Multiplexers, Demultiplexers DG333ADJ
IC SWITCH QUAD SPDT 20DIP

IC SWITCH QUAD SPDT 20DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG333ADJ DG333ADJ DG333ADJ
Product Name Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 5 to 40 volts
Min Operating Current 0.2000 mA
Power Dissipation 890 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3384QG8 - Lingto Electronic Limited
Specs
Configuration 5 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1897124 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 74AUP2G157GD,125-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
Number of Pins 8
View Details
2 suppliers