Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG333ADJ-E3 DG333ADJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167437-DG333ADJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 5 V ~ 40 V Switch Circuit: SPDT Charge Injection: 10pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 8pF Family Name: DG333A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 20-DIP On-State Resistance (Maximum): 45 Ohm Dual Voltage Supply: ±4 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 175ns, 145ns Current - Leakage (IS(off)) (Maximum): 250pA Alternative Parts (Cross-Reference): ADG333ABN; ADG333ABNZ; MAX333ACPP; Introduction Date: May 24, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167437-DG333ADJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 5 V ~ 40 V Switch Circuit: SPDT Charge Injection: 10pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 8pF Family Name: DG333A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 20-DIP On-State Resistance (Maximum): 45 Ohm Dual Voltage Supply: ±4 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 175ns, 145ns Current - Leakage (IS(off)) (Maximum): 250pA Alternative Parts (Cross-Reference): ADG333ABN; ADG333ABNZ; MAX333ACPP; Introduction Date: May 24, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG333ADJ-E3 - 1167437-DG333ADJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG333ADJ-E3
1167437-DG333ADJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG333ADJ-E3 1167437-DG333ADJ-E3
Manufacturer: Vishay Win Source Part Number: 1167437-DG333ADJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 5 V ~ 40 V Switch Circuit: SPDT Charge Injection: 10pC Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 8pF Family Name: DG333A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 20-DIP On-State Resistance (Maximum): 45 Ohm Dual Voltage Supply: ±4 V ~ 22 V Switch Time (Ton, Toff) (Maximum): 175ns, 145ns Current - Leakage (IS(off)) (Maximum): 250pA Alternative Parts (Cross-Reference): ADG333ABN; ADG333ABNZ; MAX333ACPP; Introduction Date: May 24, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167437-DG333ADJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 5 V ~ 40 V
Switch Circuit: SPDT
Charge Injection: 10pC
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 8pF
Family Name: DG333A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 20-DIP
On-State Resistance (Maximum): 45 Ohm
Dual Voltage Supply: ±4 V ~ 22 V
Switch Time (Ton, Toff) (Maximum): 175ns, 145ns
Current - Leakage (IS(off)) (Maximum): 250pA
Alternative Parts (Cross-Reference): ADG333ABN; ADG333ABNZ; MAX333ACPP;
Introduction Date: May 24, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG333ADJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG333ADJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG333ADJ-E3
IC SWITCH SPDT X 4 45OHM 20DIP

IC SWITCH SPDT X 4 45OHM 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167437-DG333ADJ-E3 DG333ADJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG333ADJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 5 V ~ 40 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2404-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers