1 Circuit IC Switch 2:1 45Ohm 20-PDIP
IC SWITCH SPDT X 4 45OHM 20DIP Product overview: DG333ADJ-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG333ADJ-E3 can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPDT 20DIP
4 Circuit IC Switch 2:1 45Ohm 20-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG333ADJ-E3-ND | 747-DG333ADJ-E3 | DG333ADJ-E3 | DG333ADJ-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 45OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 4 to 40 volts | |||
| Ron | 45 ohms | 2 ohms | 2 ohms | 45 ohms |
| tON | 175 ns | |||
| tOFF | 145 ns |