Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG3257DN-T1-GE4

Description
Win Source Part Number: 1381891-DG3257DN-T1- GE4 Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 6Ohm -3db Bandwidth: 714MHz Charge Injection: 4pC Crosstalk: -32dB @ 240MHz Channel-to-Channel Matching (ΔRon): 600mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 50ns, 45ns Channel Capacitance (CS(off), CD(off)): 3pF, 9pF Mounting Type: Surface Mount Package / Case: 6-XFDFN Supplier Device Package: 6-UDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8542.39.0001 Mfr: Vishay Base Product Number: DG3257 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381891-DG3257DN-T1- GE4 Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 6Ohm -3db Bandwidth: 714MHz Charge Injection: 4pC Crosstalk: -32dB @ 240MHz Channel-to-Channel Matching (ΔRon): 600mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 50ns, 45ns Channel Capacitance (CS(off), CD(off)): 3pF, 9pF Mounting Type: Surface Mount Package / Case: 6-XFDFN Supplier Device Package: 6-UDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8542.39.0001 Mfr: Vishay Base Product Number: DG3257 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1381891-DG3257DN-T1-GE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1381891-DG3257DN-T1-GE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1381891-DG3257DN-T1-GE4
Win Source Part Number: 1381891-DG3257DN-T1- GE4 Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 6Ohm -3db Bandwidth: 714MHz Charge Injection: 4pC Crosstalk: -32dB @ 240MHz Channel-to-Channel Matching (ΔRon): 600mOhm Voltage - Supply, Single (V+): 1.65V ~ 5.5V Switch Time (Ton, Toff) (Max): 50ns, 45ns Channel Capacitance (CS(off), CD(off)): 3pF, 9pF Mounting Type: Surface Mount Package / Case: 6-XFDFN Supplier Device Package: 6-UDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8542.39.0001 Mfr: Vishay Base Product Number: DG3257 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1381891-DG3257DN-T1-GE4
Category: Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Switch Circuit: SPDT
On-State Resistance (Max): 6Ohm
-3db Bandwidth: 714MHz
Charge Injection: 4pC
Crosstalk: -32dB @ 240MHz
Channel-to-Channel Matching (ΔRon): 600mOhm
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 50ns, 45ns
Channel Capacitance (CS(off), CD(off)): 3pF, 9pF
Mounting Type: Surface Mount
Package / Case: 6-XFDFN
Supplier Device Package: 6-UDFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8542.39.0001
Mfr: Vishay
Base Product Number: DG3257
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3257DN-T1-GE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG3257DN-T1-GE4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG3257DN-T1-GE4
IC SWITCH SPDT X 1 6OHM 6UDFN

IC SWITCH SPDT X 1 6OHM 6UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1381891-DG3257DN-T1-GE4 DG3257DN-T1-GE4
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-PBL38621/2SOT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface - Sensor and Detector Interfaces - AD2S83IP-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details