Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3157DL-T1-E3 DG3157DL-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 014238-DG3157DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -64dB @ 10MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 25ns, 21ns Channel Capacitance(CS off, CD off): 7pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014238-DG3157DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -64dB @ 10MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 25ns, 21ns Channel Capacitance(CS off, CD off): 7pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3157DL-T1-E3 - 014238-DG3157DL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3157DL-T1-E3
014238-DG3157DL-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3157DL-T1-E3 014238-DG3157DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 014238-DG3157DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -64dB @ 10MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: SC-70-6 (SOT-363) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 25ns, 21ns Channel Capacitance(CS off, CD off): 7pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 014238-DG3157DL-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 7pC
Crosstalk: -64dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: SC-70-6 (SOT-363)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 25ns, 21ns
Channel Capacitance(CS off, CD off): 7pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3157DL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG3157DL-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG3157DL-T1-E3
IC SWITCH SPDT X 1 15OHM SC70-6

IC SWITCH SPDT X 1 15OHM SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 014238-DG3157DL-T1-E3 DG3157DL-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3157DL-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-88737012A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54AC14/QCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details