Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308BDJ DG308BDJ

Description
Manufacturer: Vishay Win Source Part Number: 1167426-DG308BDJ Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1167426-DG308BDJ Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308BDJ - 1167426-DG308BDJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308BDJ
1167426-DG308BDJ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308BDJ 1167426-DG308BDJ
Manufacturer: Vishay Win Source Part Number: 1167426-DG308BDJ Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1167426-DG308BDJ
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308BDJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG308BDJ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG308BDJ
IC SWITCH SPST-NOX4 85OHM 16DIP

IC SWITCH SPST-NOX4 85OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167426-DG308BDJ DG308BDJ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG308BDJ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers