Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG306AAK/883 DG306AAK/883

Description
Manufacturer: Vishay Win Source Part Number: 917035-DG306AAK/883 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: DG306 Categories: Integrated Circuits (ICs) Case / Package: 14-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 917035-DG306AAK/883 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: DG306 Categories: Integrated Circuits (ICs) Case / Package: 14-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG306AAK/883 - 917035-DG306AAK/883 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG306AAK/883
917035-DG306AAK/883
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG306AAK/883 917035-DG306AAK/883
Manufacturer: Vishay Win Source Part Number: 917035-DG306AAK/883 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: DG306 Categories: Integrated Circuits (ICs) Case / Package: 14-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 917035-DG306AAK/883
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: DG306
Categories: Integrated Circuits (ICs)
Case / Package: 14-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG306AAK/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG306AAK/883
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG306AAK/883
IC SW DPST-NOX2 50OHM 14CERDIP

IC SW DPST-NOX2 50OHM 14CERDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 917035-DG306AAK/883 DG306AAK/883
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG306AAK/883 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface - CODECs - AD1806JS - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Sensor Interface; Codec
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details