Vishay Intertechnology, Inc. 2.3OHM Analog Switch and Multiplexer IC DG3000DB-T1-E1

Description
IC SW SPDTX1 2.3OHM 6MICRO FOOT Product overview: DG3000DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3000DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SW SPDTX1 2.3OHM 6MICRO FOOT Product overview: DG3000DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3000DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3OHM Analog Switch and Multiplexer IC - 747-DG3000DB-T1-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.3OHM Analog Switch and Multiplexer IC
747-DG3000DB-T1-E1
2.3OHM Analog Switch and Multiplexer IC 747-DG3000DB-T1-E1
IC SW SPDTX1 2.3OHM 6MICRO FOOT Product overview: DG3000DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3000DB-T1-E1 can be used for catalog matching and distributor lookup.

IC SW SPDTX1 2.3OHM 6MICRO FOOT Product overview: DG3000DB-T1-E1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG3000DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3000DB-T1-E1 - 080456-DG3000DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3000DB-T1-E1
080456-DG3000DB-T1-E1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3000DB-T1-E1 080456-DG3000DB-T1-E1
Manufacturer: Vishay Win Source Part Number: 080456-DG3000DB-T1-E 1 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 38pC Crosstalk: -67dB @ 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 2.3 Ohm Case / Package: 6-Micro Foot Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 36ns, 22ns Channel Capacitance(CS off, CD off): 30pF Max Leakage Current (IS off): 1.2nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 080456-DG3000DB-T1-E1
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 38pC
Crosstalk: -67dB @ 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2.3 Ohm
Case / Package: 6-Micro Foot
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 36ns, 22ns
Channel Capacitance(CS off, CD off): 30pF
Max Leakage Current (IS off): 1.2nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG3000DB-T1-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG3000DB-T1-E1
Analog Switches, Multiplexers, Demultiplexers DG3000DB-T1-E1
1 Circuit IC Switch 2:1 2.3Ohm 6-Micro Foot™ (1.5x1)

1 Circuit IC Switch 2:1 2.3Ohm 6-Micro Foot™ (1.5x1)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG3000DB-T1-E1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG3000DB-T1-E1
Interface - Analog Switches, Multiplexers, Demultiplexers DG3000DB-T1-E1
IC SWITCH SPST 6-MICRO FOOT

IC SWITCH SPST 6-MICRO FOOT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG3000DB-T1-E1 080456-DG3000DB-T1-E1 DG3000DB-T1-E1 DG3000DB-T1-E1
Product Name 2.3OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG3000DB-T1-E1 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) 6-Micro Foot 6-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V Analog Switch and Multiplexer IC - 743-74CBTD16210DGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers
QFN Analog Switch and Multiplexer IC - 743-74HC138BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers