Analog Switch ICs Low Volt Triple SPDT Product overview: DG2753DN-T1-E4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2753DN-T1-E4 can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 1.2Ohm 16-QFN (3x3)
Manufacturer: Vishay
Win Source Part Number: 014231-DG2753DN-T1-E
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
Charge Injection: -25pC
Crosstalk: -90dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 600 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.2 Ohm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 60ns, 30ns
Channel Capacitance(CS off, CD off): 35pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC SWITCH TRIPLE SPDT 16QFN
3 Circuit IC Switch 2:1 1.2Ohm 16-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG2753DN-T1-E4 | DG2753DN-T1-E4-ND | 014231-DG2753DN-T1-E4 | DG2753DN-T1-E4 | DG2753DN-T1-E4 |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2753DN-T1-E4 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 4.3 volts | 1.65 to 4.3 volts | ||
| Min Operating Current | 1.00E-3 mA | ||||
| Power Dissipation | 1385 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |