Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2747DN-T1-E4 DG2747DN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 1167386-DG2747DN-T1- E4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFQFN Number of Circuits: 2 Operating Supply Voltage: 1.6 V ~ 4.3 V Switch Circuit: SPST - NO -3db Bandwidth: 93MHz Charge Injection: 10pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm (Maximum) Channel Capacitance (CS(off), CD(off)): 75pF, 55pF Part Status: Obsolete(EOL) Family Name: DG2747 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-miniQFN (1.4x1.4) On-State Resistance (Maximum): 600 mOhm Switch Time (Ton, Toff) (Maximum): 25ns, 25ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): MAX4907ETA+; TS3A4741DGKRG4; FSA1256AL8X_F113; Introduction Date: April 21, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167386-DG2747DN-T1- E4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFQFN Number of Circuits: 2 Operating Supply Voltage: 1.6 V ~ 4.3 V Switch Circuit: SPST - NO -3db Bandwidth: 93MHz Charge Injection: 10pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm (Maximum) Channel Capacitance (CS(off), CD(off)): 75pF, 55pF Part Status: Obsolete(EOL) Family Name: DG2747 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-miniQFN (1.4x1.4) On-State Resistance (Maximum): 600 mOhm Switch Time (Ton, Toff) (Maximum): 25ns, 25ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): MAX4907ETA+; TS3A4741DGKRG4; FSA1256AL8X_F113; Introduction Date: April 21, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2747DN-T1-E4 - 1167386-DG2747DN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2747DN-T1-E4
1167386-DG2747DN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2747DN-T1-E4 1167386-DG2747DN-T1-E4
Manufacturer: Vishay Win Source Part Number: 1167386-DG2747DN-T1- E4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFQFN Number of Circuits: 2 Operating Supply Voltage: 1.6 V ~ 4.3 V Switch Circuit: SPST - NO -3db Bandwidth: 93MHz Charge Injection: 10pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm (Maximum) Channel Capacitance (CS(off), CD(off)): 75pF, 55pF Part Status: Obsolete(EOL) Family Name: DG2747 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-miniQFN (1.4x1.4) On-State Resistance (Maximum): 600 mOhm Switch Time (Ton, Toff) (Maximum): 25ns, 25ns Current - Leakage (IS(off)) (Maximum): 2nA Alternative Parts (Cross-Reference): MAX4907ETA+; TS3A4741DGKRG4; FSA1256AL8X_F113; Introduction Date: April 21, 2008 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167386-DG2747DN-T1-E4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-UFQFN
Number of Circuits: 2
Operating Supply Voltage: 1.6 V ~ 4.3 V
Switch Circuit: SPST - NO
-3db Bandwidth: 93MHz
Charge Injection: 10pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm (Maximum)
Channel Capacitance (CS(off), CD(off)): 75pF, 55pF
Part Status: Obsolete(EOL)
Family Name: DG2747
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-miniQFN (1.4x1.4)
On-State Resistance (Maximum): 600 mOhm
Switch Time (Ton, Toff) (Maximum): 25ns, 25ns
Current - Leakage (IS(off)) (Maximum): 2nA
Alternative Parts (Cross-Reference): MAX4907ETA+; TS3A4741DGKRG4; FSA1256AL8X_F113;
Introduction Date: April 21, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2747DN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG2747DN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2747DN-T1-E4
IC SW SPST-NOX2 600MOHM 8MINIQFN

IC SW SPST-NOX2 600MOHM 8MINIQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167386-DG2747DN-T1-E4 DG2747DN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2747DN-T1-E4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 1.6 V ~ 4.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details