Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2742DS-T1 DG2742DS-T1

Description
Manufacturer: Vishay Win Source Part Number: 014229-DG2742DS-T1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 5.8pC Crosstalk: -89dB @ 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 800 mOhm Case / Package: SOT-23-8 Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 30ns, 28ns Channel Capacitance(CS off, CD off): 81pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014229-DG2742DS-T1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 5.8pC Crosstalk: -89dB @ 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 800 mOhm Case / Package: SOT-23-8 Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 30ns, 28ns Channel Capacitance(CS off, CD off): 81pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2742DS-T1 - 014229-DG2742DS-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2742DS-T1
014229-DG2742DS-T1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2742DS-T1 014229-DG2742DS-T1
Manufacturer: Vishay Win Source Part Number: 014229-DG2742DS-T1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 5.8pC Crosstalk: -89dB @ 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 800 mOhm Case / Package: SOT-23-8 Single Supply Voltage (V+): 1.5 V to 3.6 V Max Switch Time (Ton,Toff): 30ns, 28ns Channel Capacitance(CS off, CD off): 81pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 014229-DG2742DS-T1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NC
Charge Injection: 5.8pC
Crosstalk: -89dB @ 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 800 mOhm
Case / Package: SOT-23-8
Single Supply Voltage (V+): 1.5 V to 3.6 V
Max Switch Time (Ton,Toff): 30ns, 28ns
Channel Capacitance(CS off, CD off): 81pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SOT-23 Analog Switch and Multiplexer IC
747-DG2742DS-T1
Dual SOT-23 Analog Switch and Multiplexer IC 747-DG2742DS-T1
Analog Switch Dual SPST 8-Pin SOT-23 T/R Product overview: DG2742DS-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2742DS-T1 can be used for catalog matching and distributor lookup.

Analog Switch Dual SPST 8-Pin SOT-23 T/R Product overview: DG2742DS-T1 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2742DS-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 014229-DG2742DS-T1 747-DG2742DS-T1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2742DS-T1 Dual SOT-23 Analog Switch and Multiplexer IC
Normal Condition Normally Closed (NC)
Features Single-Supply
Supply Voltage (VS) 1.5 to 3.6 volts 1.5 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump - 74CB3Q3257BQX - Nexperia B.V.
Specs
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
6 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DBQRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1897097 - RS Components, Ltd.
Specs
Configuration 2 x SPST
Package Type Tube
Number of Pins 8
View Details