The 74LVC1G384 is a single pole, single throw bilateral analog switch with two input/output terminals (Y and Z) and an enable pin (E). The switch is off when E is HIGH. It operates from 1.65 V to 5.5 V, has typical ON resistances of 7.5 Ω at 2.7 V, 6.5 Ω at 3.3 V, and 6 Ω at 5 V, and supports 32 mA continuous switch current. Control inputs tolerate 3.3 V and 5 V logic levels and include Schmitt-trigger action for noise immunity. The device meets JESD 78 Class I latch-up performance, has overvoltage-tolerant
The 74LVC1G384 is a single pole, single throw analog switch. It has two input/output terminals (Y and Z) and an enable pin (E). When Eis HIGH, the analog switch is turned off. Control inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.
Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times.
Features and benefits
1 Circuit IC Switch 1:1 10Ohm 6-XSON (0.9x1)
IC SWITCH SPST SC74A 6XSON
1 Circuit IC Switch 1:1 10Ohm 6-XSON (0.9x1)
| Nexperia B.V. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74LVC1G384GN,132 | 1727-74LVC1G384GN,132TR-ND | 74LVC1G384GN,132 | 74LVC1G384GN,132 |
| Product Name | Bilateral switch | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Bilateral; On-Chip ESD Protection | |||
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 6.5 volts | 1.65 to 5.5 volts | ||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOT1115 SOT1115 | 6-XFDFN | 6-XFDFN |