Win Source Part Number: 983114-DG2733EDQ-T1-
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 300Ohm
-3db Bandwidth: 120MHz
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 60mOhm
Voltage - Supply, Single (V+): 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max): 78ns, 58ns
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG2733EDQ-T1-GE3-ND,
Base Product Number: DG2733
IC SWITCH SPDT X 2 300OHM 10MSOP
IC ANLG SWITCH DUAL SPDT 10MSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 983114-DG2733EDQ-T1-GE3 | DG2733EDQ-T1-GE3 | DG2733EDQ-T1-GE3 |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |