Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271AK DG271AK

Description
Manufacturer: Vishay Win Source Part Number: 1167379-DG271AK Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-CDIP (0.300", 7.62mm) Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -5pC Crosstalk: -100dB @ 100kHz Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Part Status: Obsolete(EOL) Family Name: DG271 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 16-CERDIP On-State Resistance (Maximum): 50 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 65ns, 65ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): JM38510/12302BEA; DG201AAK; Introduction Date: May 24, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167379-DG271AK Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-CDIP (0.300", 7.62mm) Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -5pC Crosstalk: -100dB @ 100kHz Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Part Status: Obsolete(EOL) Family Name: DG271 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 16-CERDIP On-State Resistance (Maximum): 50 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 65ns, 65ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): JM38510/12302BEA; DG201AAK; Introduction Date: May 24, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271AK - 1167379-DG271AK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271AK
1167379-DG271AK
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271AK 1167379-DG271AK
Manufacturer: Vishay Win Source Part Number: 1167379-DG271AK Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-CDIP (0.300", 7.62mm) Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -5pC Crosstalk: -100dB @ 100kHz Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Part Status: Obsolete(EOL) Family Name: DG271 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: 16-CERDIP On-State Resistance (Maximum): 50 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 65ns, 65ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): JM38510/12302BEA; DG201AAK; Introduction Date: May 24, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167379-DG271AK
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-CDIP (0.300", 7.62mm)
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: -5pC
Crosstalk: -100dB @ 100kHz
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Part Status: Obsolete(EOL)
Family Name: DG271
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Manufacturer Package: 16-CERDIP
On-State Resistance (Maximum): 50 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 65ns, 65ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): JM38510/12302BEA; DG201AAK;
Introduction Date: May 24, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271AK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG271AK
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG271AK
IC SW SPST-NCX4 50OHM 16CERDIP

IC SW SPST-NCX4 50OHM 16CERDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167379-DG271AK DG271AK
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG271AK Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPB9378TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3018-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers