Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2711DL-T1-E3 DG2711DL-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 014223-DG2711DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 28pC Crosstalk: -56dB @ 1MHz Channel-to-Channel Matching (ΔRon): 70 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 600 mOhm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.6 V to 3.6 V Max Switch Time (Ton,Toff): 46ns, 38ns Channel Capacitance(CS off, CD off): 70pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 014223-DG2711DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 28pC Crosstalk: -56dB @ 1MHz Channel-to-Channel Matching (ΔRon): 70 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 600 mOhm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.6 V to 3.6 V Max Switch Time (Ton,Toff): 46ns, 38ns Channel Capacitance(CS off, CD off): 70pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2711DL-T1-E3 - 014223-DG2711DL-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2711DL-T1-E3
014223-DG2711DL-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2711DL-T1-E3 014223-DG2711DL-T1-E3
Manufacturer: Vishay Win Source Part Number: 014223-DG2711DL-T1-E 3 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 28pC Crosstalk: -56dB @ 1MHz Channel-to-Channel Matching (ΔRon): 70 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 600 mOhm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.6 V to 3.6 V Max Switch Time (Ton,Toff): 46ns, 38ns Channel Capacitance(CS off, CD off): 70pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 014223-DG2711DL-T1-E3
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 28pC
Crosstalk: -56dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 70 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 600 mOhm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.6 V to 3.6 V
Max Switch Time (Ton,Toff): 46ns, 38ns
Channel Capacitance(CS off, CD off): 70pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2711DL-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG2711DL-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2711DL-T1-E3
IC SWITCH SPDTX1 600MOHM SC70-6

IC SWITCH SPDTX1 600MOHM SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 014223-DG2711DL-T1-E3 DG2711DL-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2711DL-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1212741-IFX1054G - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Data Rate 125 kbps
View Details
2 suppliers