VISHAY INTERTECHNOLOGY, INC.
DG2591DN-T1-GE4 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Vishay Intertechnology, Inc.
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG2591DN-T1-GE4
Description
IC MUX 1:1 6MINIQFN
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC MUX 1:1 6MINIQFN
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG2591DN-T1-GE4
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
DG2591DN-T1-GE4 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Transceiver
Operating Temperature
0 C (32 F)
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
14-SOIC (0.154\", 3.90mm Width)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 4.5V ~ 5.5V
View Details
2 suppliers