Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2535EDQ-T1-GE3 DG2535EDQ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 917024-DG2535EDQ-T1- GE3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DG2535 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: DG2535EDQ-T1-GE3DKR, DG2535EDQ-T1-GE3TR, DG2535EDQ-T1-GE3CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 917024-DG2535EDQ-T1- GE3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DG2535 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: DG2535EDQ-T1-GE3DKR, DG2535EDQ-T1-GE3TR, DG2535EDQ-T1-GE3CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2535EDQ-T1-GE3 - 917024-DG2535EDQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2535EDQ-T1-GE3
917024-DG2535EDQ-T1-GE3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2535EDQ-T1-GE3 917024-DG2535EDQ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 917024-DG2535EDQ-T1- GE3 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DG2535 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001 Other Part Number: DG2535EDQ-T1-GE3DKR, DG2535EDQ-T1-GE3TR, DG2535EDQ-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 917024-DG2535EDQ-T1-GE3
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DG2535
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: DG2535EDQ-T1-GE3DKR, DG2535EDQ-T1-GE3TR, DG2535EDQ-T1-GE3CT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2535EDQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG2535EDQ-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG2535EDQ-T1-GE3
IC SWITCH SPDTX2 500MOHM 10MSOP

IC SWITCH SPDTX2 500MOHM 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 917024-DG2535EDQ-T1-GE3 DG2535EDQ-T1-GE3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2535EDQ-T1-GE3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - PBL386212QNA - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type P/PG-LCC-28-3
View Details
2 suppliers