Nexperia B.V. 8-channel analog multiplexer/demultiplexer with latch 74HC4351PWJ

Description
The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LEis HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V Complies with JEDEC standard no. 7A Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Address latches provided ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote
Description
The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LEis HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V Complies with JEDEC standard no. 7A Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Address latches provided ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC4351PW is an 8-channel analog multiplexer/demultiplexer with latch, designed for analog or digital 8:1 multiplexing applications. It features three select inputs (S0 to S2), eight independent I/Os (Y0 to Y7), a common I/O (Z), and enable inputs (E1 and E2). The device operates with an analog input voltage range of -5 V to +5 V and has typical ON resistance of 80 Ω at VCC−VEE = 4.5 V, 70 Ω at 6.0 V, and 60 Ω at 9.0 V. It includes address latching, built-in break-before-make, and clamp diodes for input protection. The package is a TSSOP20 with a body width of 4.4 mm. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V). It is specified for operation from -40 °C to +125 °C and complies with JEDEC standard no. 7A.

Datasheet Summary
Powered by GS/AI

The 74HC4351PW is an 8-channel analog multiplexer/demultiplexer with latch, designed for analog or digital 8:1 multiplexing applications. It features three select inputs (S0 to S2), eight independent I/Os (Y0 to Y7), a common I/O (Z), and enable inputs (E1 and E2). The device operates with an analog input voltage range of -5 V to +5 V and has typical ON resistance of 80 Ω at VCC−VEE = 4.5 V, 70 Ω at 6.0 V, and 60 Ω at 9.0 V. It includes address latching, built-in break-before-make, and clamp diodes for input protection. The package is a TSSOP20 with a body width of 4.4 mm. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V). It is specified for operation from -40 °C to +125 °C and complies with JEDEC standard no. 7A.

Suppliers

Company
Product
Description
Supplier Links
8-channel analog multiplexer/demultiplexer with latch - 74HC4351PWJ - Nexperia B.V.
Nijmegen, Netherlands
8-channel analog multiplexer/demultiplexer with latch
74HC4351PWJ
8-channel analog multiplexer/demultiplexer with latch 74HC4351PWJ
The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LEis HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide analog input voltage range from -5 V to +5 V Complies with JEDEC standard no. 7A Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Address latches provided ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultiplexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LEis HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide analog input voltage range from -5 V to +5 V
  • Complies with JEDEC standard no. 7A
  • Low ON resistance:
    • 80 Ω (typical) at VCC - VEE = 4.5 V
    • 70 Ω (typical) at VCC - VEE = 6.0 V
    • 60 Ω (typical) at VCC - VEE = 9.0 V
  • Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals
  • Typical ‘break before make’ built-in
  • Address latches provided
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74HC4351PWJTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74HC4351PWJTR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74HC4351PWJTR-ND
1 Circuit IC Switch 8:1 120Ohm 20-TSSOP

1 Circuit IC Switch 8:1 120Ohm 20-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4351PWJ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4351PWJ
Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4351PWJ
IC MUX/DEMUX 8X1 20TSSOP

IC MUX/DEMUX 8X1 20TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HC4351PWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4351PWJ
Analog Switches, Multiplexers, Demultiplexers 74HC4351PWJ
1 Circuit IC Switch 8:1 120Ohm 20-TSSOP

1 Circuit IC Switch 8:1 120Ohm 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HC4351PWJ 1727-74HC4351PWJTR-ND 74HC4351PWJ 74HC4351PWJ
Product Name 8-channel analog multiplexer/demultiplexer with latch Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 11 volts 2 to 10 volts
Package Type SOT360-1 SOT360-1 TSSOP; "20-TSSOP SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Configuration 8x1
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC139DB-Q100J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257PW-Q1BJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AHC257PW,118 - 1007486-74AHC257PW,118 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
3 suppliers